HUBER+SUHNER AG Coaxial Cables (RF) SF570S/11PC185/11PC185/36IN

Description
"COAX CBL 1.85MM TO 1.85MM 36"""
Request a Quote Datasheet
Description
"COAX CBL 1.85MM TO 1.85MM 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3628-SF570S/11PC185/11PC185/36IN-ND - DigiKey
Thief River Falls, MN, United States
"COAX CBL 1.85MM TO 1.85MM 36"""

"COAX CBL 1.85MM TO 1.85MM 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 3628-SF570S/11PC185/11PC185/36IN-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details