HUBER+SUHNER AG Coax Cable Wire, 5.5Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner S"04272"B

Description
COAX CABLE WIRE, 5.5MM, 50 OHM, 1M ROHS COMPLIANT: YES
Description
COAX CABLE WIRE, 5.5MM, 50 OHM, 1M ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Coax Cable Wire, 5.5 mm, 50 Ohm, 1M from Huber+Suhner is designed for low loss RF applications, featuring a flexible construction suitable for microwave frequencies up to 18 GHz. The cable has a characteristic impedance of 50 Ω with a maximum operating voltage of 0.5 kVrms at sea level. It is constructed with a copper, silver-plated center conductor, a foamed polyethylene dielectric, and a combination of aluminum and copper for the outer conductor, ensuring robust performance and durability. The cable exhibits a capacitance of 82 pF/m and a signal propagation velocity of 82%. Its attenuation characteristics are defined by specific formulas, with nominal attenuation values provided for various frequencies. The cable is halogen-free and compliant with RoHS, REACH, ELV, and WEEE regulations, making it suitable for environmentally conscious projects. It operates effectively within a temperature range of -40 °C to +85 °C and has a minimum static bending radius of 25 mm. This product is ideal for engineers seeking reliable coaxial cable solutions for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Coax Cable Wire, 5.5 mm, 50 Ohm, 1M from Huber+Suhner is designed for low loss RF applications, featuring a flexible construction suitable for microwave frequencies up to 18 GHz. The cable has a characteristic impedance of 50 Ω with a maximum operating voltage of 0.5 kVrms at sea level. It is constructed with a copper, silver-plated center conductor, a foamed polyethylene dielectric, and a combination of aluminum and copper for the outer conductor, ensuring robust performance and durability. The cable exhibits a capacitance of 82 pF/m and a signal propagation velocity of 82%. Its attenuation characteristics are defined by specific formulas, with nominal attenuation values provided for various frequencies. The cable is halogen-free and compliant with RoHS, REACH, ELV, and WEEE regulations, making it suitable for environmentally conscious projects. It operates effectively within a temperature range of -40 °C to +85 °C and has a minimum static bending radius of 25 mm. This product is ideal for engineers seeking reliable coaxial cable solutions for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Wire, 5.5Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner - 89AH1604 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Wire, 5.5Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner
89AH1604
Coax Cable Wire, 5.5Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner 89AH1604
COAX CABLE WIRE, 5.5MM, 50 OHM, 1M ROHS COMPLIANT: YES

COAX CABLE WIRE, 5.5MM, 50 OHM, 1M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89AH1604
Product Name Coax Cable Wire, 5.5Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 10.0 ft. (3m) - CBN-10FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details