HUBER+SUHNER AG Coax Cable Wire, 2.55Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner RG"174"/U

Description
COAX CABLE WIRE, 2.55MM, 50 OHM, 1M ROHS COMPLIANT: YES
Datasheet
Description
COAX CABLE WIRE, 2.55MM, 50 OHM, 1M ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Wire, 2.55Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner - 89AH1580 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Wire, 2.55Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner
89AH1580
Coax Cable Wire, 2.55Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner 89AH1580
COAX CABLE WIRE, 2.55MM, 50 OHM, 1M ROHS COMPLIANT: YES

COAX CABLE WIRE, 2.55MM, 50 OHM, 1M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89AH1580
Product Name Coax Cable Wire, 2.55Mm, 50 Ohm, 1M Rohs Compliant Huber+Suhner
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details