HUBER+SUHNER AG Rf Cable Assembly, Sma-Sma Plug, 152Mm; Connector Type A Huber+Suhner MINIBEND 6

Description
RF CABLE ASSEMBLY, SMA-SMA PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes
Description
RF CABLE ASSEMBLY, SMA-SMA PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma-Sma Plug, 152Mm; Connector Type A Huber+Suhner - 12AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma-Sma Plug, 152Mm; Connector Type A Huber+Suhner
12AC6532
Rf Cable Assembly, Sma-Sma Plug, 152Mm; Connector Type A Huber+Suhner 12AC6532
RF CABLE ASSEMBLY, SMA-SMA PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA-SMA PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC6532
Product Name Rf Cable Assembly, Sma-Sma Plug, 152Mm; Connector Type A Huber+Suhner
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details