HUBER+SUHNER AG Rf Cable Assembly, Sma-Sma Plug, 76Mm; Connector Type A Huber+Suhner MINIBEND 3

Description
RF CABLE ASSEMBLY, SMA-SMA PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes
Description
RF CABLE ASSEMBLY, SMA-SMA PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma-Sma Plug, 76Mm; Connector Type A Huber+Suhner - 12AC6531 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma-Sma Plug, 76Mm; Connector Type A Huber+Suhner
12AC6531
Rf Cable Assembly, Sma-Sma Plug, 76Mm; Connector Type A Huber+Suhner 12AC6531
RF CABLE ASSEMBLY, SMA-SMA PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA-SMA PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC6531
Product Name Rf Cable Assembly, Sma-Sma Plug, 76Mm; Connector Type A Huber+Suhner
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details