"Cable Assembly Coaxial SMA to SMA 0.086"" Semi-Rigid Cable 16.00"" (406.40mm)"
CBL ASSY SMA PLUG TO PLUG 16"
RF STANDARD CABLE ASSEMBLY ROHS COMPLIANT: YES
CBL ASSY SMA PLUG TO PLUG 16"
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3628-MINIBEND-16-ND | MINIBEND-16 | 52AH8593 | MINIBEND-16 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Standard Cable Assembly Rohs Compliant Huber+Suhner | Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | |||
| Rated Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |