HUBER+SUHNER AG Rf Cable Assembly, Sma-Sma Plug, 305Mm; Connector Type A Huber+Suhner MINIBEND 12

Description
RF CABLE ASSEMBLY, SMA-SMA PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes
Description
RF CABLE ASSEMBLY, SMA-SMA PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma-Sma Plug, 305Mm; Connector Type A Huber+Suhner - 12AC6530 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma-Sma Plug, 305Mm; Connector Type A Huber+Suhner
12AC6530
Rf Cable Assembly, Sma-Sma Plug, 305Mm; Connector Type A Huber+Suhner 12AC6530
RF CABLE ASSEMBLY, SMA-SMA PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA-SMA PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Colour:-; Product Range:Minibend Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC6530
Product Name Rf Cable Assembly, Sma-Sma Plug, 305Mm; Connector Type A Huber+Suhner
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details