HUBER+SUHNER AG RF Cable Assemblies Microbend KR-2.5

Description
RF Cable Assemblies Assembly: microbend_R cable with male K (2.92mm) connectors on both ends. Length: 2.5 inches
Datasheet
Description
RF Cable Assemblies Assembly: microbend_R cable with male K (2.92mm) connectors on both ends. Length: 2.5 inches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - Microbend KR-2.5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
Microbend KR-2.5
RF Cable Assemblies Microbend KR-2.5
RF Cable Assemblies Assembly: microbend_R cable with male K (2.92mm) connectors on both ends. Length: 2.5 inches

RF Cable Assemblies Assembly: microbend_R cable with male K (2.92mm) connectors on both ends. Length: 2.5 inches

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Cable Assemblies
Product Number Microbend KR-2.5
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details