Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HUBER+SUHNER AG
ENVIROFLEX"179 -- COAX CABLE WIRE, 2.54MM, 75 OHM, 1M ROHS COMPLIANT HUBER+SUHNER
HUBER+SUHNER AG
Coax Cable Wire, 2.54Mm, 75 Ohm, 1M Rohs Compliant Huber+Suhner
ENVIROFLEX"179
Description
COAX CABLE WIRE, 2.54MM, 75 OHM, 1M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
COAX CABLE WIRE, 2.54MM, 75 OHM, 1M ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Coax Cable Wire, 2.54Mm, 75 Ohm, 1M Rohs Compliant Huber+Suhner
89AH1620
Coax Cable Wire, 2.54Mm, 75 Ohm, 1M Rohs Compliant Huber+Suhner
89AH1620
COAX CABLE WIRE, 2.54MM, 75 OHM, 1M ROHS COMPLIANT: YES
COAX CABLE WIRE, 2.54MM, 75 OHM, 1M ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
89AH1620
Product Name
Coax Cable Wire, 2.54Mm, 75 Ohm, 1M Rohs Compliant Huber+Suhner
Cable Type
Coaxial
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
N Male St. Connector With RG223 Cable (L-3Mtr) + N Male St. Connector
ET-NMS- 17L3- NMS
Specs
Connector Type
N Male
View Details
Harwin Plc
8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, single-end, for Latches
G125-FC11605L0-0920L
Specs
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
Qualtek Electronics Corp.
USB Cables
3023009-01M
Specs
Product Type
Serial; USB
Cable Length
3.28 ft (10 dm)
View Details
Northwire, Inc.
BioCompatic silicone cable alternative
Specs
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details