HUBER+SUHNER AG RF Test Cable Assembly 85154814

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Test Cable Assembly
85154814
RF Test Cable Assembly 85154814
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cable - 2713191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2713191
Coaxial Cable 2713191
Huber+Suhner SF526S/11PC35/11PC35 /24in

Huber+Suhner SF526S/11PC35/11PC35/24in

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 85154814 2713191
Product Name RF Test Cable Assembly Coaxial Cable
Application RF Networking
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type 3.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details