HUBER+SUHNER AG RF Test Cable Assembly 85067704

Description
Sucoflex 102E Test Lead, 40 GHz, 2 x SK (2.92) plug (m), 610 mm (24 inch), phase matched, high flexible, low insertion loss
Request a Quote
Description
Sucoflex 102E Test Lead, 40 GHz, 2 x SK (2.92) plug (m), 610 mm (24 inch), phase matched, high flexible, low insertion loss
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - 85067704 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
85067704
RF Test Cable Assembly 85067704
Sucoflex 102E Test Lead, 40 GHz, 2 x SK (2.92) plug (m), 610 mm (24 inch), phase matched, high flexible, low insertion loss

Sucoflex 102E Test Lead, 40 GHz, 2 x SK (2.92) plug (m), 610 mm (24 inch), phase matched, high flexible, low insertion loss

Supplier's Site
Coaxial Cable - 560331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
560331
Coaxial Cable 560331
Sucoflex 102E testlead, 2.92mm, 610mm

Sucoflex 102E testlead, 2.92mm, 610mm

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 85067704 560331
Product Name RF Test Cable Assembly Coaxial Cable
Application RF Networking
Cable Length 2 ft (6.1 dm) 1.97 ft (6 dm)
Connector Type 2.92 mm
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details