HUBER+SUHNER AG RF Standard Cable Assembly 85025641

Description
Multicoax breakout, 1x8, MXP jack(f) to MMPX plug(m), 610mm
Request a Quote
Description
Multicoax breakout, 1x8, MXP jack(f) to MMPX plug(m), 610mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 85025641 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
85025641
RF Standard Cable Assembly 85025641
Multicoax breakout, 1x8, MXP jack(f) to MMPX plug(m), 610mm

Multicoax breakout, 1x8, MXP jack(f) to MMPX plug(m), 610mm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 85025641
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-24-M12-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled as per DIN EN 175301-803 Form C 5-pin
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q105-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers