HUBER+SUHNER AG RF Standard Cable Assembly 85009498

Description
Multiflex_86_HE, MMPX right angle plug(m) to PC1.85 jack(f), 152mm
Request a Quote
Description
Multiflex_86_HE, MMPX right angle plug(m) to PC1.85 jack(f), 152mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 85009498 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
85009498
RF Standard Cable Assembly 85009498
Multiflex_86_HE, MMPX right angle plug(m) to PC1.85 jack(f), 152mm

Multiflex_86_HE, MMPX right angle plug(m) to PC1.85 jack(f), 152mm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 85009498
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details