HUBER+SUHNER AG RF Power Dividers/Splitters 84467237

Description
K7431348
Description
K7431348

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 84467237 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
84467237
RF Power Dividers/Splitters 84467237
K7431348

K7431348

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 84467237
Product Name RF Power Dividers/Splitters
Package Type HEX In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - SI4764-A42-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RFID Reader Modules - RI-RFM-007B-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 83mm x 93mm x 44mm
View Details