HUBER+SUHNER AG RF Antennas 84112255

Description
98MHz General Purpose Whip, Straight RF Antenna 88MHz ~ 108MHz Connector Mount
Description
98MHz General Purpose Whip, Straight RF Antenna 88MHz ~ 108MHz Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 84112255 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84112255
RF Antennas 84112255
98MHz General Purpose Whip, Straight RF Antenna 88MHz ~ 108MHz Connector Mount

98MHz General Purpose Whip, Straight RF Antenna 88MHz ~ 108MHz Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 84112255
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details