HUBER+SUHNER AG RF Test Cable Assembly 84093980

Description
Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) jack(f), 152mm
Request a Quote Datasheet
Description
Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) jack(f), 152mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - 84093980 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
84093980
RF Test Cable Assembly 84093980
Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) jack(f), 152mm

Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) jack(f), 152mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 84093980
Product Name RF Test Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-M12G4-RS-15-N-LE4 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details