HUBER+SUHNER AG Coaxial Cable 84072076

Description
Huber+Suhner MF86/11MMPX/11MMPX/1 52mm
Request a Quote
Description
Huber+Suhner MF86/11MMPX/11MMPX/1 52mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2742114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2742114
Coaxial Cable 2742114
Huber+Suhner MF86/11MMPX/11MMPX/1 52mm

Huber+Suhner MF86/11MMPX/11MMPX/152mm

Supplier's Site
RF Standard Cable Assembly - 84072076 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
84072076
RF Standard Cable Assembly 84072076
Multiflex_86_HE, MMPX plug(m) to MMPX plug(m), 152mm

Multiflex_86_HE, MMPX plug(m) to MMPX plug(m), 152mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category Cable Assemblies Cable Assemblies
Product Number 2742114 84072076
Product Name Coaxial Cable RF Standard Cable Assembly
Application Networking RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details