HUBER+SUHNER AG Attenuators 84067128

Description
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 50W Module
Description
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 50W Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84067128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84067128
Attenuators 84067128
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 50W Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 50W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84067128
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342D-D13389-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details