HUBER+SUHNER AG RF Antennas 84059618

Description
2.442GHz 802.11b/g/n , WLAN Module RF Antenna 2.4GHz ~ 2.485GHz 8dBi SMA Female (2) Chassis Mount
Description
2.442GHz 802.11b/g/n , WLAN Module RF Antenna 2.4GHz ~ 2.485GHz 8dBi SMA Female (2) Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 84059618 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84059618
RF Antennas 84059618
2.442GHz 802.11b/g/n , WLAN Module RF Antenna 2.4GHz ~ 2.485GHz 8dBi SMA Female (2) Chassis Mount

2.442GHz 802.11b/g/n , WLAN Module RF Antenna 2.4GHz ~ 2.485GHz 8dBi SMA Female (2) Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 84059618
Product Name RF Antennas
Applications 802.11b/g/n , WLAN
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
2.4GHz 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WI9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers