HUBER+SUHNER AG RF Test Cable Assembly 84017154

Description
Sucoflex 104 Test Lead, 26.5 GHz, 2 x PC3.5 plug (m), 500 mm, low insertion loss
Request a Quote
Description
Sucoflex 104 Test Lead, 26.5 GHz, 2 x PC3.5 plug (m), 500 mm, low insertion loss
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - 84017154 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
84017154
RF Test Cable Assembly 84017154
Sucoflex 104 Test Lead, 26.5 GHz, 2 x PC3.5 plug (m), 500 mm, low insertion loss

Sucoflex 104 Test Lead, 26.5 GHz, 2 x PC3.5 plug (m), 500 mm, low insertion loss

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 84017154
Product Name RF Test Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KFKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details