HUBER+SUHNER AG RF Standard Cable Assembly 80377380

Description
Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity. Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change Outstanding phase stability versus bending. Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius
Request a Quote Datasheet
Description
Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity. Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change Outstanding phase stability versus bending. Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 80377380 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
80377380
RF Standard Cable Assembly 80377380
Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity. Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change Outstanding phase stability versus bending. Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius

Minibend CTR phase invariant cable is developed for phase critical applications requiring precision electrical length connectivity.

  • Excellent phase and insertion loss stability over temperature (–55 to +125 C). < 300 ppm absolute phase change
  • Outstanding phase stability versus bending.
  • Revolutionary Minibend bend-to-the-end flexibility (applicable right behind the connector). 5 mm minimum bend radius
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 80377380
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details