HUBER+SUHNER AG RF & Microwave 80370951

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
80370951
RF & Microwave 80370951
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 80370951
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1056526-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
Coaxial Adapters - 8194217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details