HUBER+SUHNER 7/16 connectors are mechanically very rugged coaxial connectors with screw lock. They have a characteristic impedance of 50 ohm and are applicable with excellent electrical properties up to 7.5 GHz. Transmission of medium to high power with radio transmitters and low PIM transmission of received signals such as in mobile phone base stations are typical applications.
| HUBER+SUHNER AG | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 7/16 |
| Product Name | Large Size Connectors |
| Connector Type | 7-16 Connector |