HUBER+SUHNER AG Attenuators 6801.19.A

Description
RF ATTENUATOR 1DB 50 SMA IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 1DB 50 SMA IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6801.19.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 1DB 50 SMA IN-L M

RF ATTENUATOR 1DB 50 SMA IN-L M

Buy Now Datasheet
Attenuators - 6801.19.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6801.19.A
Attenuators 6801.19.A
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3628-6801.19.A-ND 6801.19.A
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details