HUBER+SUHNER AG RF Terminators 6701.01.B

Description
RF Terminators BNC plug(m) BNC jack(f), 0.4W feed through
Datasheet
Description
RF Terminators BNC plug(m) BNC jack(f), 0.4W feed through
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6701.01.B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6701.01.B
RF Terminators 6701.01.B
RF Terminators BNC plug(m) BNC jack(f), 0.4W feed through

RF Terminators BNC plug(m) BNC jack(f), 0.4W feed through

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6701.01.B
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150008N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 8000 MHz
View Details
 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 18000 MHz
Power 1 watts
View Details
KAT27010B-4×5 - KAT27010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details