HUBER+SUHNER AG RF Terminators 6560.41.AB

Description
RF Terminators 7/16 plug(m), 60W
Datasheet
Description
RF Terminators 7/16 plug(m), 60W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6560.41.AB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6560.41.AB
RF Terminators 6560.41.AB
RF Terminators 7/16 plug(m), 60W

RF Terminators 7/16 plug(m), 60W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6560.41.AB
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details