HUBER+SUHNER AG RF Terminators 6560.41.AA

Description
RF Terminators 7/16 plug(m), 60W
Datasheet
Description
RF Terminators 7/16 plug(m), 60W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6560.41.AA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6560.41.AA
RF Terminators 6560.41.AA
RF Terminators 7/16 plug(m), 60W

RF Terminators 7/16 plug(m), 60W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6560.41.AA
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
300W 12.4GHz Coaxial Termination - UIYCT300AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
KAT27010A-4×5 - KAT27010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details