HUBER+SUHNER AG RF Terminators 6506.19.B

Description
RF Terminators SMA jack(f), 6W
Datasheet
Description
RF Terminators SMA jack(f), 6W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6506.19.B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6506.19.B
RF Terminators 6506.19.B
RF Terminators SMA jack(f), 6W

RF Terminators SMA jack(f), 6W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6506.19.B
Product Name RF Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
Coaxial Termination - 5o215006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details