HUBER+SUHNER AG RF Terminators 6506.01.B

Description
RF Terminators BNC jack(f), 6W
Datasheet
Description
RF Terminators BNC jack(f), 6W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6506.01.B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6506.01.B
RF Terminators 6506.01.B
RF Terminators BNC jack(f), 6W

RF Terminators BNC jack(f), 6W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6506.01.B
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details
KAT27005B-4×5 - KAT27005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations - NCT40R5 - kTB Solutions
Specs
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
Power 0.5000 watts
View Details