HUBER+SUHNER AG Coaxial Connector (RF) Adapters 53_716-50-0-1/003_-E

Description
COAX ADAPT 7/16 TO 7/16
Request a Quote Datasheet
Description
COAX ADAPT 7/16 TO 7/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 3628-53_716-50-0-1/003_-E-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
3628-53_716-50-0-1/003_-E-ND
Coaxial Connector (RF) Adapters 3628-53_716-50-0-1/003_-E-ND
COAX ADAPT 7/16 TO 7/16

COAX ADAPT 7/16 TO 7/16

Buy Now Datasheet
Coaxial Adapters - 7164817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
7164817
Coaxial Adapters 7164817
Huber+Suhner 53_716-50-0-1/003_-E

Huber+Suhner 53_716-50-0-1/003_-E

Supplier's Site
RF Adapters - Tee - 53_716-50-0-1/003_-E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
53_716-50-0-1/003_-E
RF Adapters - Tee 53_716-50-0-1/003_-E
RF Adapters - Tee 7/16 plug(m) to 7/16 jack(f) right angle

RF Adapters - Tee 7/16 plug(m) to 7/16 jack(f) right angle

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 3628-53_716-50-0-1/003_-E-ND 7164817 53_716-50-0-1/003_-E
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters RF Adapters - Tee
Connector Type 7-16 Connector 7-16 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coax Connectors - 1045423-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers