HUBER+SUHNER miniature gas discharge tube protectors are designed to protect against NEMP (Nuclear Electromagnetic Pulse) and other electromagnetic interferences. The special design guarantees an excellent dynamic protection performance. It includes a fixed integrated gas discharge tube. Miniature GDT protectors have a bulkhead feed-through design and can be easily installed instead of a standard waterproof bulkhead coaxial connector to harden existing equipment. Different or additional protectors need to be applied for lightning protection.
Features
Broadband DC to 2 GHz
DC continuity for remote powering
Surge current handling capability 2.5 kA
Easy in-line or panel installation
Turn-on-time < 2 ns (1 kV/ns)
HUBER+SUHNER miniature gas discharge tube protectors are designed to protect against NEMP (Nuclear Electromagnetic Pulse) and other electromagnetic interferences. The special design guarantees an excellent dynamic protection performance. It includes a fixed integrated gas discharge tube. Miniature GDT protectors have a bulkhead feed-through design and can be easily installed instead of a standard waterproof bulkhead coaxial connector to harden existing equipment. Different or additional protectors need to be applied for lightning protection.
Features
- Broadband DC to 2 GHz
- DC continuity for remote powering
- Surge current handling capability 2.5 kA
- Easy in-line or panel installation
- Turn-on-time < 2 ns (1 kV/ns)