HUBER+SUHNER AG Gas Discharge Tube Protectors up to 3 GHz 3402

Description
HUBER+SUHNER gas discharge tube protectors make the best of the traditional spark gap protection principle for general applications in electronics and are perfectly suited to RF coaxial line applications. Specially designed gas discharge tubes are a key feature. The available product range of GDT's enables selection in accordance with RF transmission power and optimum protection performance. A very important feature of GDT protectors is the option of DC/AC power outdoor equipment via coaxial cable. Series 3402 products can be used broadband from DC to 2.5 GHz respectively up to 3 GHz for platform 3000. They are generally designed as coaxial feed-throughs which allow the customer to build up a protected area in accordance with the recommended and well-proven protection zone principle of IEC 62305. HUBER+SUHNER GDT protectors are designed such that the gas discharge tubes can be easily exchanged for new operation conditions or replaced in the case of a necessary service. Features Broadband DC to 3 GHz DC continuity for remote powering Gas discharge tube replaceable Easy maintenance Semper self-extinguishing functionality optional Impedance 50 or 75 ω
Datasheet
Description
HUBER+SUHNER gas discharge tube protectors make the best of the traditional spark gap protection principle for general applications in electronics and are perfectly suited to RF coaxial line applications. Specially designed gas discharge tubes are a key feature. The available product range of GDT's enables selection in accordance with RF transmission power and optimum protection performance. A very important feature of GDT protectors is the option of DC/AC power outdoor equipment via coaxial cable. Series 3402 products can be used broadband from DC to 2.5 GHz respectively up to 3 GHz for platform 3000. They are generally designed as coaxial feed-throughs which allow the customer to build up a protected area in accordance with the recommended and well-proven protection zone principle of IEC 62305. HUBER+SUHNER GDT protectors are designed such that the gas discharge tubes can be easily exchanged for new operation conditions or replaced in the case of a necessary service. Features Broadband DC to 3 GHz DC continuity for remote powering Gas discharge tube replaceable Easy maintenance Semper self-extinguishing functionality optional Impedance 50 or 75 ω
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Protectors up to 3 GHz - 3402 - HUBER+SUHNER AG
Herisau, Switzerland
Gas Discharge Tube Protectors up to 3 GHz
3402
Gas Discharge Tube Protectors up to 3 GHz 3402
HUBER+SUHNER gas discharge tube protectors make the best of the traditional spark gap protection principle for general applications in electronics and are perfectly suited to RF coaxial line applications. Specially designed gas discharge tubes are a key feature. The available product range of GDT's enables selection in accordance with RF transmission power and optimum protection performance. A very important feature of GDT protectors is the option of DC/AC power outdoor equipment via coaxial cable. Series 3402 products can be used broadband from DC to 2.5 GHz respectively up to 3 GHz for platform 3000. They are generally designed as coaxial feed-throughs which allow the customer to build up a protected area in accordance with the recommended and well-proven protection zone principle of IEC 62305. HUBER+SUHNER GDT protectors are designed such that the gas discharge tubes can be easily exchanged for new operation conditions or replaced in the case of a necessary service. Features Broadband DC to 3 GHz DC continuity for remote powering Gas discharge tube replaceable Easy maintenance Semper self-extinguishing functionality optional Impedance 50 or 75 ω

HUBER+SUHNER gas discharge tube protectors make the best of the traditional spark gap protection principle for general applications in electronics and are perfectly suited to RF coaxial line applications. Specially designed gas discharge tubes are a key feature. The available product range of GDT's enables selection in accordance with RF transmission power and optimum protection performance. A very important feature of GDT protectors is the option of DC/AC power outdoor equipment via coaxial cable. Series 3402 products can be used broadband from DC to 2.5 GHz respectively up to 3 GHz for platform 3000. They are generally designed as coaxial feed-throughs which allow the customer to build up a protected area in accordance with the recommended and well-proven protection zone principle of IEC 62305. HUBER+SUHNER GDT protectors are designed such that the gas discharge tubes can be easily exchanged for new operation conditions or replaced in the case of a necessary service.

Features

  • Broadband DC to 3 GHz
  • DC continuity for remote powering
  • Gas discharge tube replaceable
  • Easy maintenance
  • Semper self-extinguishing functionality optional
  • Impedance 50 or 75 Ω
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category Gas Discharge Tubes (GDT)
Product Number 3402
Product Name Gas Discharge Tube Protectors up to 3 GHz
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678420 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
3J-Series Three Electrode Gas Tube Arrester - 3J-3J1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 2015-09-SMC-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD
View Details