HUBER+SUHNER AG RF Coaxial Cable Mount Connector 22651458

Description
SMA right angle cable plug(m)
Request a Quote
Description
SMA right angle cable plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 22651458 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
22651458
RF Coaxial Cable Mount Connector 22651458
SMA right angle cable plug(m)

SMA right angle cable plug(m)

Supplier's Site
Coaxial Connectors - 2059200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2059200
Coaxial Connectors 2059200
Huber+Suhner 16_SMA-50-2-106/111_ NH

Huber+Suhner 16_SMA-50-2-106/111_NH

Supplier's Site
Coaxial Connectors - 2059201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2059201
Coaxial Connectors 2059201
Huber+Suhner 16_SMA-50-2-106/111_ NH

Huber+Suhner 16_SMA-50-2-106/111_NH

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
22651458
RF & Microwave 22651458
RF

RF

Buy Now

Technical Specifications

  Richardson RFPD RS Components, Ltd. Powell Electronics, Inc.
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 22651458 2059200 22651458
Product Name RF Coaxial Cable Mount Connector Coaxial Connectors RF & Microwave
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 7122955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details