Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
HUBER+SUHNER AG
22649913 -- COAXIAL CONNECTORS
HUBER+SUHNER AG
Coaxial Connectors
22649913
Description
Huber+Suhner 25_N-50-3-20/133_NE
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Huber+Suhner 25_N-50-3-20/133_NE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2058974
Coaxial Connectors
2058974
Huber+Suhner 25_N-50-3-20/133_NE
Huber+Suhner 25_N-50-3-20/133_NE
Supplier's Site
Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
22649913
RF & Microwave
22649913
RF
RF
Buy Now
Technical Specifications
RS Components, Ltd.
Powell Electronics, Inc.
Product Category
Coaxial Connectors
RF and Microwave Connectors
Product Number
2058974
22649913
Product Name
Coaxial Connectors
RF & Microwave
Gender
Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
RF Connectors
1059453-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
22.000 GHz
View Details
3
suppliers
Eteily Technologies India Pvt. Ltd.
SMA Female Edge PCB Mount 12mm Threading with nut & Washer
ET-SFS-BH-EPC-12M
Specs
Connector Type
SMA
Gender
Female / Jack
Geometry
Straight
View Details
RS Components, Ltd.
Coaxial Adapters
7123324
Specs
Connector Type
SMA; SMB
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC Straight Plug
190408
Specs
Connector Type
TNC
Geometry
Straight
Voltage Rating
500 volts
View Details