Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
HUBER+SUHNER AG
22648053 -- RF & MICROWAVE
HUBER+SUHNER AG
RF & Microwave
22648053
Description
RF
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
RF
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
22648053
RF & Microwave
22648053
RF
RF
Buy Now
Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
22648053
RF Coaxial Cable Mount Connector
22648053
SMB right angle cable plug(m)
SMB right angle cable plug(m)
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
Richardson RFPD
Product Category
RF and Microwave Connectors
Coaxial Connectors
Product Number
22648053
22648053
Product Name
RF & Microwave
RF Coaxial Cable Mount Connector
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Eteily Technologies India Pvt. Ltd.
SMC (M) R/A Connector for RG316 Cable
ET-SCMRA-4
Specs
Connector Type
SMC
Gender
Male / Plug
Geometry
Right Angle
View Details
TE Connectivity
In-Series Adapters
1055070-1
Specs
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Panel Mount
View Details
4
suppliers
RS Components, Ltd.
Coaxial Adapters
1222173
Specs
Connector Type
BNC
Gender
Female / Jack
Geometry
Straight; Straight
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC 90° Plug
190509A
Specs
Connector Type
TNC
Geometry
Right Angle
Voltage Rating
500 volts
View Details