HUBER+SUHNER AG Coaxial Connector (RF) Terminators 22645869

Description
6500.19.B
Description
6500.19.B

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 22645869 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
22645869
Coaxial Connector (RF) Terminators 22645869
6500.19.B

6500.19.B

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF and Microwave Connectors
Product Number 22645869
Product Name Coaxial Connector (RF) Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
Coax Connectors - 1052422-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
6 suppliers