HUBER+SUHNER AG In Series Adapter 22644360

Description
PC3.5 jack(f) to PC3.5 jack(f)
Request a Quote
Description
PC3.5 jack(f) to PC3.5 jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22644360 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22644360
In Series Adapter 22644360
PC3.5 jack(f) to PC3.5 jack(f)

PC3.5 jack(f) to PC3.5 jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22644360
Product Name In Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details