Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
HUBER+SUHNER AG
22641938 -- COAXIAL CONNECTORS
HUBER+SUHNER AG
Coaxial Connectors
22641938
Description
Huber+Suhner 6550.17.AA RF Connector
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Huber+Suhner 6550.17.AA RF Connector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2414319
Coaxial Connectors
2414319
Huber+Suhner 6550.17.AA RF Connector
Huber+Suhner 6550.17.AA RF Connector
Supplier's Site
Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
22641938
RF & Microwave
22641938
RF
RF
Buy Now
Technical Specifications
RS Components, Ltd.
Powell Electronics, Inc.
Product Category
Coaxial Connectors
RF and Microwave Connectors
Product Number
2414319
22641938
Product Name
Coaxial Connectors
RF & Microwave
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
PIC Wire & Cable
50 Ohm QMA Connector, QMA 90° Plug
110567
Specs
Connector Type
QMA
Geometry
Right Angle
Frequency
0.000 to 12.400 GHz
View Details
kTB Solutions
Cable Connectors
NCT-MG-Z600-1
Specs
Connector Type
TNC
Gender
Male / Plug
Frequency
0.000 to 18.000 GHz
View Details
TE Connectivity
In-Series Adapters
1053489-1
Specs
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Bulkhead
View Details
3
suppliers
RS Components, Ltd.
Coaxial Adapters
7385884
Specs
Connector Type
BNC; Type F
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details