HUBER+SUHNER AG RF Coaxial Cable Mount Connector 22641783

Description
BNC straight bulkhead cable jack(f)
Request a Quote
Description
BNC straight bulkhead cable jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 22641783 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
22641783
RF Coaxial Cable Mount Connector 22641783
BNC straight bulkhead cable jack(f)

BNC straight bulkhead cable jack(f)

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
22641783
RF & Microwave 22641783
RF

RF

Buy Now

Technical Specifications

  Richardson RFPD Powell Electronics, Inc.
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 22641783 22641783
Product Name RF Coaxial Cable Mount Connector RF & Microwave
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052558-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 5464948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details