HUBER+SUHNER AG Coaxial Connectors 22641683

Description
Huber+Suhner 11_BNC-50-2-14/133_N E
Request a Quote
Description
Huber+Suhner 11_BNC-50-2-14/133_N E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2059099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2059099
Coaxial Connectors 2059099
Huber+Suhner 11_BNC-50-2-14/133_N E

Huber+Suhner 11_BNC-50-2-14/133_NE

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
22641683
RF & Microwave 22641683
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 22641683 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
22641683
RF Coaxial Cable Mount Connector 22641683
BNC straight cable plug(m)

BNC straight cable plug(m)

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Richardson RFPD
Product Category Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2059099 22641683 22641683
Product Name Coaxial Connectors RF & Microwave RF Coaxial Cable Mount Connector
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2826923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details