HUBER+SUHNER AG RF & Microwave 22641614

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
22641614
RF & Microwave 22641614
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 22641614 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
22641614
RF Coaxial Cable Mount Connector 22641614
N straight cable plug(m)

N straight cable plug(m)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 22641614 22641614
Product Name RF & Microwave RF Coaxial Cable Mount Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050859-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details