Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
HUBER+SUHNER AG
22641435 -- RF COAXIAL CABLE MOUNT CONNECTOR
HUBER+SUHNER AG
RF Coaxial Cable Mount Connector
22641435
Description
Cable feed through, soldered, crimped typ. RG_58
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
Cable feed through, soldered, crimped typ. RG_58
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
22641435
RF Coaxial Cable Mount Connector
22641435
Cable feed through, soldered, crimped typ. RG_58
Cable feed through, soldered, crimped typ. RG_58
Supplier's Site
Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
22641435
RF & Microwave
22641435
RF
RF
Buy Now
Technical Specifications
Richardson RFPD
Powell Electronics, Inc.
Product Category
Coaxial Connectors
RF and Microwave Connectors
Product Number
22641435
22641435
Product Name
RF Coaxial Cable Mount Connector
RF & Microwave
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Coaxial Adapters
735614
Specs
Connector Type
BNC
Geometry
Straight
Frequency
4.000 GHz
View Details
Eteily Technologies India Pvt. Ltd.
BNC (F) St. Connector For RG58 Cable
ET-BFS-2
View Details
TE Connectivity
RF Connectors
1-1337428-0
Specs
Gender
Male / Plug
Frequency
2.000 GHz
View Details
6
suppliers
kTB Solutions
Cable Connectors
NCK-FRG-T50P-1
Specs
Connector Type
2.92mm Connector
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details