HUBER+SUHNER AG RF & Microwave 22550264

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
22550264
RF & Microwave 22550264
RF

RF

Buy Now
Coaxial Connector (RF) Terminators - 22550264 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
22550264
Coaxial Connector (RF) Terminators 22550264
6515.17.A

6515.17.A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 22550264 22550264
Product Name RF & Microwave Coaxial Connector (RF) Terminators
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 5463068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details