HUBER+SUHNER AG Coaxial Connector (RF) Accessories 22543641

Description
64_N-50-0-1/133_NE
Description
64_N-50-0-1/133_NE

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 22543641 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
22543641
Coaxial Connector (RF) Accessories 22543641
64_N-50-0-1/133_NE

64_N-50-0-1/133_NE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF and Microwave Connectors
Product Number 22543641
Product Name Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2469492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details