HUBER+SUHNER AG RF & Microwave 22543056

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
22543056
RF & Microwave 22543056
RF

RF

Buy Now
Coaxial Connector (RF) Accessories - 22543056 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
22543056
Coaxial Connector (RF) Accessories 22543056
73_Z-0-0-9/--3_-H

73_Z-0-0-9/--3_-H

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 22543056 22543056
Product Name RF & Microwave Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051665-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 1367730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details