HUBER+SUHNER AG Coaxial Adapters 22540559

Description
Huber+Suhner 31_BNC-TNC-50-1/133_ UE
Request a Quote
Description
Huber+Suhner 31_BNC-TNC-50-1/133_ UE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2058867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2058867
Coaxial Adapters 2058867
Huber+Suhner 31_BNC-TNC-50-1/133_ UE

Huber+Suhner 31_BNC-TNC-50-1/133_UE

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
22540559
RF & Microwave 22540559
RF

RF

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2058867 22540559
Product Name Coaxial Adapters RF & Microwave
Connector Type BNC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052522-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2177794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details