HUBER+SUHNER AG Coaxial Connectors 22540301

Description
Huber+Suhner 22_BNC-50-0-3/133_NE
Request a Quote
Description
Huber+Suhner 22_BNC-50-0-3/133_NE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2833888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2833888
Coaxial Connectors 2833888
Huber+Suhner 22_BNC-50-0-3/133_NE

Huber+Suhner 22_BNC-50-0-3/133_NE

Supplier's Site
RF Coaxial Panel Mount Connector - 22540301 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
22540301
RF Coaxial Panel Mount Connector 22540301
BNC straight bulkhead receptacle jack(f)

BNC straight bulkhead receptacle jack(f)

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
22540301
RF & Microwave 22540301
RF

RF

Buy Now

Technical Specifications

  RS Components, Ltd. Richardson RFPD Powell Electronics, Inc.
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2833888 22540301 22540301
Product Name Coaxial Connectors RF Coaxial Panel Mount Connector RF & Microwave
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details