Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HUBER+SUHNER AG
22511579 -- COAXIAL CABLE
HUBER+SUHNER AG
Coaxial Cable
22511579
Description
RG174, 50 Ohm, 1 GHz, 85°C, ø2.8 mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RG174, 50 Ohm, 1 GHz, 85°C, ø2.8 mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
560333
Coaxial Cable
560333
RG174, 50 Ohm, 1 GHz, 85°C, ø2.8 mm
RG174, 50 Ohm, 1 GHz, 85°C, ø2.8 mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
560333
Product Name
Coaxial Cable
Application
Networking
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-K275...K277 | Power cable, PVC, 12 x 1.00 mm², fixed installation, gray
View Details
TE Connectivity
Modular Twisted Pair Cable Assemblies
3-2322422-1
Specs
Cable Type
Twisted Pair
Cable Length
52.49 ft (160 dm)
Standards / Certifications
EU ELV Compliant
View Details
3
suppliers
Interpower
Yellow/Green PVC Single Wire
55010180
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Shenzhen QH Industrial Co., Ltd
Displayport Male To DVI Female Converter Cable
Specs
Application
Video
Product Type
DisplayPort; DVI Cable; Display port
View Details