HUBER+SUHNER AG RF Coaxial Cable 22510080

Description
Coaxial Cable: RG_400_/U; PTFE - 50 Ohm - double screen
Request a Quote
Description
Coaxial Cable: RG_400_/U; PTFE - 50 Ohm - double screen
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - 22510080 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable
22510080
RF Coaxial Cable 22510080
Coaxial Cable: RG_400_/U; PTFE - 50 Ohm - double screen

Coaxial Cable: RG_400_/U; PTFE - 50 Ohm - double screen

Supplier's Site
Coaxial Cable - 2408099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2408099
Coaxial Cable 2408099
Huber+Suhner RG_400_/U Coaxial Cable

Huber+Suhner RG_400_/U Coaxial Cable

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 22510080 2408099
Product Name RF Coaxial Cable Coaxial Cable
Application RF Networking
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 2322330-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 14.76 ft (45 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers