HUBER+SUHNER AG RF Antennas 1399.99.0429

Description
1399.99.0429
Request a Quote Datasheet
Description
1399.99.0429
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.99.0429-ND - DigiKey
Thief River Falls, MN, United States
1399.99.0429

1399.99.0429

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3628-1399.99.0429-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS, LTE, TETRA, Wi-Fi
Primary Frequency Range 425.0 to 6012.0 MHz
Gain 2 to 5 dB
VSWR 1.8 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
Telemetry Antennas - 1408034 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details